Samtec Inc. IDC Connectors FFSD-13-01-N

Description
.050" Tiger Eye IDC Ribbon Cable Assemb
Request a Quote Datasheet
Description
.050" Tiger Eye IDC Ribbon Cable Assemb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 1801504 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1801504
IDC Connectors 1801504
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
Connector, Receptacle, 26 Position, 2Row, 1.27Mm; Pitch Spacing Samtec - 33R0041 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 26 Position, 2Row, 1.27Mm; Pitch Spacing Samtec
33R0041
Connector, Receptacle, 26 Position, 2Row, 1.27Mm; Pitch Spacing Samtec 33R0041
CONNECTOR, RECEPTACLE, 26 POSITION, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:FFSD Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 26 POSITION, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:FFSD Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site
Wtb Connector, Rcpt, 26Pos, 2Row; Product Range Samtec - 99P4250 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 26Pos, 2Row; Product Range Samtec
99P4250
Wtb Connector, Rcpt, 26Pos, 2Row; Product Range Samtec 99P4250
WTB CONNECTOR, RCPT, 26POS, 2ROW; Product Range:FFSD Series; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Receptacle; No. of Contacts:26Contacts RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 26POS, 2ROW; Product Range:FFSD Series; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Receptacle; No. of Contacts:26Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801504 33R0041 99P4250
Product Name IDC Connectors Connector, Receptacle, 26 Position, 2Row, 1.27Mm; Pitch Spacing Samtec Wtb Connector, Rcpt, 26Pos, 2Row; Product Range Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details