Samtec Inc. IDC Connectors FFSD-12-01-N

Description
.050" Tiger Eye IDC Ribbon Cable Assemb
Request a Quote Datasheet
Description
.050" Tiger Eye IDC Ribbon Cable Assemb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 1801570 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1801570
IDC Connectors 1801570
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
IDC Connectors - 1801711 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1801711
IDC Connectors 1801711
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
Wire To Board Connector, Receptacle, 24 Position, 2Row; Product Range Samtec - 99P3701 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 24 Position, 2Row; Product Range Samtec
99P3701
Wire To Board Connector, Receptacle, 24 Position, 2Row; Product Range Samtec 99P3701
WIRE TO BOARD CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW; Product Range:FFSD Series; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Termination:IDC / IDT RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW; Product Range:FFSD Series; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Termination:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1801570 99P3701
Product Name IDC Connectors Wire To Board Connector, Receptacle, 24 Position, 2Row; Product Range Samtec
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details