Samtec Inc. Connectors,Interconnects FFSD-11-D-05.00-01-N

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 132-CPGA Product Status: Preliminary Connector Type: Receptacle Pitch - Cable: 0.050" (1.27mm) Length: 0.50' (152.4mm) Features: P-Channel 20 V 18A (Ta), 56A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33 Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 132-CPGA Product Status: Preliminary Connector Type: Receptacle Pitch - Cable: 0.050" (1.27mm) Length: 0.50' (152.4mm) Features: P-Channel 20 V 18A (Ta), 56A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33 Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 132-CPGA Product Status: Preliminary Connector Type: Receptacle Pitch - Cable: 0.050" (1.27mm) Length: 0.50' (152.4mm) Features: P-Channel 20 V 18A (Ta), 56A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33 Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 132-CPGA
Product Status: Preliminary
Connector Type: Receptacle
Pitch - Cable: 0.050" (1.27mm)
Length: 0.50' (152.4mm)
Features: P-Channel 20 V 18A (Ta), 56A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details