The .050" Low Profile Tiger Eye IDC Ribbon Cable Assembly, part number 99P3010, is designed for use with various connectors including FTS, FTSH, EHF, SHF, and ESHF. It features a pitch of 1.27 mm and is available in multiple configurations, including double and single-ended options. The assembly is constructed with PBT insulator material and BeCu contacts, with gold plating over nickel for enhanced conductivity. It supports a current rating of 2.3 A per pin when two pins are powered and operates within a temperature range of -40 °C to +105 °C. The cable uses 30 AWG wire and has an insertion depth of 2.64 mm to 3.17 mm. This product is RoHS compliant and is non-returnable, making it suitable for specific applications where compliance and reliability are critical.
.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99P3010 |
| Product Name | .050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Rohs Compliant Samtec |