Samtec Inc. Pin & Socket Connectors FFSD-10-D-02.25-01-N

Description
.050 SEARAY High-Speed High-Density Open
Request a Quote
Description
.050 SEARAY High-Speed High-Density Open
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .050" Low Profile Tiger Eye IDC Ribbon Cable Assembly is designed for use with various connectors including FTS, FTSH, EHF, SHF, and ESHF. It features a pitch of 1.27 mm and is available in multiple pin configurations. The assembly is constructed with PBT insulator material and BeCu contacts, with gold plating over nickel on the contact area. It supports a current rating of 2.3 A per pin when two pins are powered and operates within a temperature range of -40 °C to +105 °C. The cable assembly is RoHS compliant and is suitable for applications requiring low-profile connections. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The .050" Low Profile Tiger Eye IDC Ribbon Cable Assembly is designed for use with various connectors including FTS, FTSH, EHF, SHF, and ESHF. It features a pitch of 1.27 mm and is available in multiple pin configurations. The assembly is constructed with PBT insulator material and BeCu contacts, with gold plating over nickel on the contact area. It supports a current rating of 2.3 A per pin when two pins are powered and operates within a temperature range of -40 °C to +105 °C. The cable assembly is RoHS compliant and is suitable for applications requiring low-profile connections. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
FFSD-10-D-02.25-01-N
Pin & Socket Connectors FFSD-10-D-02.25-01-N
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
.050
Chicago, IL, United States
.050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Rohs Compliant Samtec
99P2989
.050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Rohs Compliant Samtec 99P2989
.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly RoHS Compliant: Yes

.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FFSD-10-D-02.25-01-N 99P2989
Product Name Pin & Socket Connectors .050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details