Samtec Inc. Electronic Connector FFSD-09-01-N

Description
CONN RCPT 18POS IDC 30AWG GOLD Product overview: FFSD-09-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FFSD-09-01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 18POS IDC 30AWG GOLD Product overview: FFSD-09-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FFSD-09-01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-FFSD-09-01-N
Electronic Connector 316-FFSD-09-01-N
CONN RCPT 18POS IDC 30AWG GOLD Product overview: FFSD-09-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FFSD-09-01-N can be used for catalog matching and distributor lookup.

CONN RCPT 18POS IDC 30AWG GOLD Product overview: FFSD-09-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FFSD-09-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FFSD-09-01-N - 871742-FFSD-09-01-N - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FFSD-09-01-N
871742-FFSD-09-01-N
Rectangular Connectors - FFSD-09-01-N 871742-FFSD-09-01-N
Manufacturer: Samtec Inc. Win Source Part Number: 871742-FFSD-09-01-N Series: Tiger Eye™ FFSD Features: 18 Position Rectangular Receptacle Connector IDC Gold 30 AWG Package: Tube Mounting: Free Hanging (In-Line) Family Name: FFSD-09 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4051

Manufacturer: Samtec Inc.
Win Source Part Number: 871742-FFSD-09-01-N
Series: Tiger Eye™ FFSD
Features: 18 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Package: Tube
Mounting: Free Hanging (In-Line)
Family Name: FFSD-09
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4051

Buy Now Datasheet
Swedesboro, NJ, United States
Pin & Socket Connectors
FFSD-09-01-N
Pin & Socket Connectors FFSD-09-01-N
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
.050
Chicago, IL, United States
.050" Low Profile Tiger Eye Idc Ribbon Cable Assembly / Tube Rohs Compliant Samtec
08W1367
.050" Low Profile Tiger Eye Idc Ribbon Cable Assembly / Tube Rohs Compliant Samtec 08W1367
.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly / Tube RoHS Compliant: Yes

.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-FFSD-09-01-N 871742-FFSD-09-01-N FFSD-09-01-N 08W1367
Product Name Electronic Connector Rectangular Connectors - FFSD-09-01-N Pin & Socket Connectors .050" Low Profile Tiger Eye Idc Ribbon Cable Assembly / Tube Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data