Samtec Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) FFSD-08-01-N

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: NI-780S-2 GW Product Status: Obsolete Connector Type: Header, Cuttable Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Row Spacing: 0.049" (1.25mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: NI-780S-2 GW Product Status: Obsolete Connector Type: Header, Cuttable Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Row Spacing: 0.049" (1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: NI-780S-2 GW Product Status: Obsolete Connector Type: Header, Cuttable Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Row Spacing: 0.049" (1.25mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: NI-780S-2 GW
Product Status: Obsolete
Connector Type: Header, Cuttable
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Row Spacing: 0.049" (1.25mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers