Win Source Part Number: 1059062-FFSD-05-01-N
Category: Connectors, Interconnects>Rectan
Series: Tiger Eye™ FFSD
Number of Positions: 10
Pitch: 0.050" (1.27mm)
Color: Black
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tube
Wire Gauge: 30 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 55
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): FFSD-15-01-N; FFSD-13-01-N; FFSD-07-01-N; 90327-3304; 5-104652-1; 90327-3308FFSD-05-01
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Samtec Inc.
Other Names: SAM10472,FFSD-05-01-
Base Product Number: FFSD-05
.050" Tiger Eye IDC Ribbon Cable Assemb
CONN RCPT 10POS IDC 30AWG GOLD Product overview: FFSD-05-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FFSD-05-01-N can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Product Range:FFSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
.050 X .050 C.L. FEMALE IDC ASSEMBLY ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1059062-FFSD-05-01-N | 1804940 | 316-FFSD-05-01-N | 33R0038 | 81AC8705 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | IDC Connectors | Electronic Connector | Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Product Range Samtec | .050 X .050 C.l. Female Idc Assembly Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Termination | IDC | IDC / IDT | |||
| Mounting | Free Hanging (In-Line) | Cable Mount |