The .050" Low Profile Tiger Eye IDC Ribbon Cable Assembly is designed for use with various connectors including FTS, FTSH, EHF, SHF, and ESHF. It features a pitch of 1.27 mm and is available in multiple configurations, including double and single-ended options. The assembly is constructed with a PBT insulator and BeCu contacts, with gold plating over nickel for enhanced conductivity. It supports a current rating of 2.3 A per pin when two pins are powered and operates within a temperature range of -40 °C to +105 °C. The cable assembly accepts 30 AWG wire and has a lead size acceptance of 0.41 mm square. This product is RoHS compliant and is non-returnable, indicating it is a specialized component suitable for specific applications.
.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99P1846 |
| Product Name | .050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Rohs Compliant Samtec |