Samtec Inc. Header, Idc, 1.27Mm, 50Way; Product Range Samtec FFMD-25-01

Description
HEADER, IDC, 1.27MM, 50WAY; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; IDC Connector Type:Board In Connector RoHS Compliant: Yes
Datasheet
Description
HEADER, IDC, 1.27MM, 50WAY; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; IDC Connector Type:Board In Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, Idc, 1.27Mm, 50Way; Product Range Samtec - 39AC0325 - Newark, An Avnet Company
Chicago, IL, United States
Header, Idc, 1.27Mm, 50Way; Product Range Samtec
39AC0325
Header, Idc, 1.27Mm, 50Way; Product Range Samtec 39AC0325
HEADER, IDC, 1.27MM, 50WAY; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; IDC Connector Type:Board In Connector RoHS Compliant: Yes

HEADER, IDC, 1.27MM, 50WAY; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; IDC Connector Type:Board In Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC0325
Product Name Header, Idc, 1.27Mm, 50Way; Product Range Samtec
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers