Samtec Inc. Connector, Header, 40Pos, 2Row, 1.27Mm; Product Range Samtec FFMD-20-01

Description
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 40Pos, 2Row, 1.27Mm; Product Range Samtec - 99P1395 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1.27Mm; Product Range Samtec
99P1395
Connector, Header, 40Pos, 2Row, 1.27Mm; Product Range Samtec 99P1395
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P1395
Product Name Connector, Header, 40Pos, 2Row, 1.27Mm; Product Range Samtec
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers