Samtec Inc. Rectangular Connectors - FFMD-18-01 FFMD-18-01

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1075711-FFMD-18-01 Packaging: Bulk Number of Positions: 36 Color: Black Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Tin Wire Gauge: 30 AWG Cable Termination: IDC Mounting: Through Hole Cable Pitch: 0.025" (0.64mm) Board-Side Pitch: 0.050" (1.27mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1075711-FFMD-18-01 Packaging: Bulk Number of Positions: 36 Color: Black Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Tin Wire Gauge: 30 AWG Cable Termination: IDC Mounting: Through Hole Cable Pitch: 0.025" (0.64mm) Board-Side Pitch: 0.050" (1.27mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FFMD-18-01 - 1075711-FFMD-18-01 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FFMD-18-01
1075711-FFMD-18-01
Rectangular Connectors - FFMD-18-01 1075711-FFMD-18-01
Manufacturer: Samtec Inc. Win Source Part Number: 1075711-FFMD-18-01 Packaging: Bulk Number of Positions: 36 Color: Black Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Tin Wire Gauge: 30 AWG Cable Termination: IDC Mounting: Through Hole Cable Pitch: 0.025" (0.64mm) Board-Side Pitch: 0.050" (1.27mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Samtec Inc.
Win Source Part Number: 1075711-FFMD-18-01
Packaging: Bulk
Number of Positions: 36
Color: Black
Features: Feed Through
Connector Type: Ribbon Cable
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Contact Finish: Tin
Wire Gauge: 30 AWG
Cable Termination: IDC
Mounting: Through Hole
Cable Pitch: 0.025" (0.64mm)
Board-Side Pitch: 0.050" (1.27mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Electronic Connector
317-FFMD-18-01
Electronic Connector 317-FFMD-18-01
CONN IDC 36POS 30AWG VERT Product overview: FFMD-18-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-FFMD-18-01 can be used for catalog matching and distributor lookup.

CONN IDC 36POS 30AWG VERT Product overview: FFMD-18-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-FFMD-18-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.050
Chicago, IL, United States
.050" Tiger Eye Idc Ribbon Cable Assemblies, Terminal/socket Samtec
99P1213
.050" Tiger Eye Idc Ribbon Cable Assemblies, Terminal/socket Samtec 99P1213
.050" Tiger Eye IDC Ribbon Cable Assemblies, Terminal/Socket

.050" Tiger Eye IDC Ribbon Cable Assemblies, Terminal/Socket

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1075711-FFMD-18-01 317-FFMD-18-01 99P1213
Product Name Rectangular Connectors - FFMD-18-01 Electronic Connector .050" Tiger Eye Idc Ribbon Cable Assemblies, Terminal/socket Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details