Samtec Inc. Rectangular Connectors - FFMD-10-01 FFMD-10-01

Description
Manufacturer: Samtec Inc. Win Source Part Number: 788380-FFMD-10-01 Series: Tiger Eye FFMD Packaging: Bulk Number of Positions: 20 Mounting Style: Through Hole Color: Black Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Tin Wire Gauge: 30 AWG Cable Termination: IDC Cable Pitch: 0.025" (0.64mm) Board-Side Pitch: 0.050" (1.27mm) Family Name: FFMD Categories: Connectors, Interconnects Introduction Date: October 08, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 788380-FFMD-10-01 Series: Tiger Eye FFMD Packaging: Bulk Number of Positions: 20 Mounting Style: Through Hole Color: Black Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Tin Wire Gauge: 30 AWG Cable Termination: IDC Cable Pitch: 0.025" (0.64mm) Board-Side Pitch: 0.050" (1.27mm) Family Name: FFMD Categories: Connectors, Interconnects Introduction Date: October 08, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FFMD-10-01 - 788380-FFMD-10-01 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FFMD-10-01
788380-FFMD-10-01
Rectangular Connectors - FFMD-10-01 788380-FFMD-10-01
Manufacturer: Samtec Inc. Win Source Part Number: 788380-FFMD-10-01 Series: Tiger Eye FFMD Packaging: Bulk Number of Positions: 20 Mounting Style: Through Hole Color: Black Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Tin Wire Gauge: 30 AWG Cable Termination: IDC Cable Pitch: 0.025" (0.64mm) Board-Side Pitch: 0.050" (1.27mm) Family Name: FFMD Categories: Connectors, Interconnects Introduction Date: October 08, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 788380-FFMD-10-01
Series: Tiger Eye FFMD
Packaging: Bulk
Number of Positions: 20
Mounting Style: Through Hole
Color: Black
Features: Feed Through
Connector Type: Ribbon Cable
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Contact Finish: Tin
Wire Gauge: 30 AWG
Cable Termination: IDC
Cable Pitch: 0.025" (0.64mm)
Board-Side Pitch: 0.050" (1.27mm)
Family Name: FFMD
Categories: Connectors, Interconnects
Introduction Date: October 08, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
317-FFMD-10-01
Electronic Connector 317-FFMD-10-01
CONN IDC 20POS 30AWG VERT Product overview: FFMD-10-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-FFMD-10-01 can be used for catalog matching and distributor lookup.

CONN IDC 20POS 30AWG VERT Product overview: FFMD-10-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-FFMD-10-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 20Pos, 2Row, 1.27Mm; Product Range Samtec - 99P0791 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Product Range Samtec
99P0791
Connector, Header, 20Pos, 2Row, 1.27Mm; Product Range Samtec 99P0791
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Product Range:FFMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Ffmd Series, Idc / Idt, Plug, 20, 1.27 Mm, Tin Plated Contacts Rohs Compliant Samtec - 33R0033 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ffmd Series, Idc / Idt, Plug, 20, 1.27 Mm, Tin Plated Contacts Rohs Compliant Samtec
33R0033
Wire-To-Board Connector, Ffmd Series, Idc / Idt, Plug, 20, 1.27 Mm, Tin Plated Contacts Rohs Compliant Samtec 33R0033
Wire-To-Board Connector, FFMD Series, IDC / IDT, Plug, 20, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, FFMD Series, IDC / IDT, Plug, 20, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 788380-FFMD-10-01 317-FFMD-10-01 99P0791 33R0033
Product Name Rectangular Connectors - FFMD-10-01 Electronic Connector Connector, Header, 20Pos, 2Row, 1.27Mm; Product Range Samtec Wire-To-Board Connector, Ffmd Series, Idc / Idt, Plug, 20, 1.27 Mm, Tin Plated Contacts Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details