Samtec Inc. Electronic Connector FFMD-02-01

Description
CONN IDC 4POS 30AWG VERT Product overview: FFMD-02-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-FFMD-02-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN IDC 4POS 30AWG VERT Product overview: FFMD-02-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-FFMD-02-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
317-FFMD-02-01
Electronic Connector 317-FFMD-02-01
CONN IDC 4POS 30AWG VERT Product overview: FFMD-02-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-FFMD-02-01 can be used for catalog matching and distributor lookup.

CONN IDC 4POS 30AWG VERT Product overview: FFMD-02-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-FFMD-02-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 960569-FFMD-02-01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
960569-FFMD-02-01
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 960569-FFMD-02-01
Win Source Part Number: 960569-FFMD-02-01 Category: Connectors, Interconnects>Rectan gular Connectors - Board In, Direct Wire to Board Series: Tiger Eye™ FFMD Number of Positions: 4 Color: Black Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Tin Package: Tube Wire Gauge: 30 AWG Cable Termination: IDC Standard Package: 86 Cable Pitch: 0.025" (0.64mm) Board-Side Pitch: 0.050" (1.27mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 8-215083-0; 9-215083-0; 7-215083-4; TMS-115-02-T-D; TMS-104-51-T-D; TMS-103-51-T-D; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8536.69.4051 Mfr: Samtec Inc. Base Product Number: FFMD-02

Win Source Part Number: 960569-FFMD-02-01
Category: Connectors, Interconnects>Rectangular Connectors - Board In, Direct Wire to Board
Series: Tiger Eye™ FFMD
Number of Positions: 4
Color: Black
Features: Feed Through
Connector Type: Ribbon Cable
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Contact Finish: Tin
Package: Tube
Wire Gauge: 30 AWG
Cable Termination: IDC
Standard Package: 86
Cable Pitch: 0.025" (0.64mm)
Board-Side Pitch: 0.050" (1.27mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 8-215083-0; 9-215083-0; 7-215083-4; TMS-115-02-T-D; TMS-104-51-T-D; TMS-103-51-T-D;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4051
Mfr: Samtec Inc.
Base Product Number: FFMD-02

Buy Now
.050
Chicago, IL, United States
.050" Tiger Eye Idc Ribbon Cable Assemblies, Terminal/socket Samtec
99P0294
.050" Tiger Eye Idc Ribbon Cable Assemblies, Terminal/socket Samtec 99P0294
.050" Tiger Eye IDC Ribbon Cable Assemblies, Terminal/Socket

.050" Tiger Eye IDC Ribbon Cable Assemblies, Terminal/Socket

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 317-FFMD-02-01 960569-FFMD-02-01 99P0294
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board .050" Tiger Eye Idc Ribbon Cable Assemblies, Terminal/socket Samtec
Voltage Rating 215 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 103946-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details