Samtec Inc. Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FC1-19-L1-T-TR

Description
Win Source Part Number: 1005493-FC1-19-L1-T- TR Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FC1 Number of Positions: 19 Pitch: 0.039" (1.00mm) Features: Low Insertion Force (LIF), Solder Retention Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Height Above Board: 0.204" (5.18mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Vertical - 2 Sided FFC, FCB Thickness: 0.30mm Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Black Standard Package: 500 Mounting: SMD (SMT) Mating Cycles: 25 Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A per Contact HTSUS: 8536.69.4051 Mfr: Samtec Inc. Base Product Number: FC1-19
Request a Quote
Description
Win Source Part Number: 1005493-FC1-19-L1-T- TR Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FC1 Number of Positions: 19 Pitch: 0.039" (1.00mm) Features: Low Insertion Force (LIF), Solder Retention Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Height Above Board: 0.204" (5.18mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Vertical - 2 Sided FFC, FCB Thickness: 0.30mm Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Black Standard Package: 500 Mounting: SMD (SMT) Mating Cycles: 25 Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A per Contact HTSUS: 8536.69.4051 Mfr: Samtec Inc. Base Product Number: FC1-19
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1005493-FC1-19-L1-T-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1005493-FC1-19-L1-T-TR
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1005493-FC1-19-L1-T-TR
Win Source Part Number: 1005493-FC1-19-L1-T- TR Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: FC1 Number of Positions: 19 Pitch: 0.039" (1.00mm) Features: Low Insertion Force (LIF), Solder Retention Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Height Above Board: 0.204" (5.18mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Vertical - 2 Sided FFC, FCB Thickness: 0.30mm Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Black Standard Package: 500 Mounting: SMD (SMT) Mating Cycles: 25 Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A per Contact HTSUS: 8536.69.4051 Mfr: Samtec Inc. Base Product Number: FC1-19

Win Source Part Number: 1005493-FC1-19-L1-T-TR
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: FC1
Number of Positions: 19
Pitch: 0.039" (1.00mm)
Features: Low Insertion Force (LIF), Solder Retention
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Height Above Board: 0.204" (5.18mm)
Flat Flex Type: FFC
Connector/Contact Type: Contacts, Vertical - 2 Sided
FFC, FCB Thickness: 0.30mm
Housing Material: Liquid Crystal Polymer (LCP)
Housing Color: Black
Standard Package: 500
Mounting: SMD (SMT)
Mating Cycles: 25
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A per Contact
HTSUS: 8536.69.4051
Mfr: Samtec Inc.
Base Product Number: FC1-19

Buy Now
SMD Electronic Connector - 399-FC1-19-L1-T-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
399-FC1-19-L1-T-TR
SMD Electronic Connector 399-FC1-19-L1-T-TR
CONN FFC VERT 19POS 1MM SMD Product overview: FC1-19-L1-T-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FC1-19-L1-T-TR can be used for catalog matching and distributor lookup.

CONN FFC VERT 19POS 1MM SMD Product overview: FC1-19-L1-T-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FC1-19-L1-T-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1005493-FC1-19-L1-T-TR 399-FC1-19-L1-T-TR
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors SMD Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details