Samtec Inc. Connector, Fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Samtec FC1-15-01-T

Description
CONNECTOR, FPC, 15POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:FC1 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 15POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:FC1 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Samtec - 39AC0320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Samtec
39AC0320
Connector, Fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Samtec 39AC0320
CONNECTOR, FPC, 15POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:FC1 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 15POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:FC1 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC0320
Product Name Connector, Fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Samtec
Termination Surface Mount
Unlock Full Specs
to access all available technical data