Samtec Inc. Connector, Fpc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec FC1-05-01-T

Description
CONNECTOR, FPC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FC1 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FC1 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec - 39AC0316 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec
39AC0316
Connector, Fpc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec 39AC0316
CONNECTOR, FPC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FC1 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FC1 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC0316
Product Name Connector, Fpc, 5Pos, 1Row, 1Mm; Pitch Spacing Samtec
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details