Samtec Inc. Terminals EW-50-09-T-D-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-50-09-T-D-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 39AC0170 - Newark, An Avnet Company
Chicago, IL, United States
Header, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
39AC0170
Header, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 39AC0170
HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-50-09-T-D-200 39AC0170
Product Name Terminals Header, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 972605-98464-G61-06LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 200 volts
View Details
2 suppliers
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details