Flexible Board Stacking Header with Fixe
CONNECTOR, HEADER, 96POS, 2ROWS, 2.54MM; Product Range:EW Series; No. of Contacts:96Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-48-09-G-Q-200 | 39AC0154 |
| Product Name | Terminals | Connector, Header, 96Pos, 2Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |