The Samtec 39AC0144 is a through-hole header with 40 contacts arranged in a single row, featuring a pitch spacing of 2.54 mm. The contact material is phosphor bronze, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is designed for use with various cable mates and is suitable for applications requiring reliable electrical connections. It is important to note that this series is non-standard and non-returnable, and for added mechanical stability, the use of mechanical board spacers is recommended.
Flexible Board Stacking Header with Fixe
HEADER, 40 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-40-14-G-S-790 | 39AC0144 |
| Product Name | Terminals | Header, 40 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |