Samtec Inc. Terminals EW-34-20-T-D-700

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a header with 68 contacts arranged in 2 rows, designed for through-hole mounting with a pitch spacing of 2.54 mm. It features a contact material made of phosphor bronze and is RoHS compliant. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester for most configurations, while high-temperature variants use natural liquid crystal polymer. This header is suitable for applications requiring reliable electrical connections and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The product is a header with 68 contacts arranged in 2 rows, designed for through-hole mounting with a pitch spacing of 2.54 mm. It features a contact material made of phosphor bronze and is RoHS compliant. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester for most configurations, while high-temperature variants use natural liquid crystal polymer. This header is suitable for applications requiring reliable electrical connections and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-34-20-T-D-700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9972 - Newark, An Avnet Company
Chicago, IL, United States
Header, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9972
Header, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9972
HEADER, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:68Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:68Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-34-20-T-D-700 38AC9972
Product Name Terminals Header, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Backplane Conn, Header, 72Pos, 9Row, 2Mm; Product Range Amphenol Communications Solutions - 03M1358 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details