Samtec Inc. Terminals EW-32-14-S-D-1000

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-32-14-S-D-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9948 - Newark, An Avnet Company
Chicago, IL, United States
Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9948
Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9948
HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-32-14-S-D-1000 38AC9948
Product Name Terminals Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7197 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details