Samtec Inc. Terminals EW-32-11-L-T-364

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-32-11-L-T-364 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 96 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9910 - Newark, An Avnet Company
Chicago, IL, United States
Header, 96 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9910
Header, 96 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9910
HEADER, 96 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 96 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-32-11-L-T-364 38AC9910
Product Name Terminals Header, 96 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 15Pos, 1Row, 1.5Mm Rohs Compliant Amphenol Communications Solutions - 31AJ0241 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 102976-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details