Samtec Inc. Terminals EW-31-10-G-D-500

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 38AC9875, features 62 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type and is constructed from phosphor bronze, ensuring reliable electrical connectivity. The insulator material is black glass-filled polyester, providing durability and stability in various applications. This product is RoHS compliant and supports an operating temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, part number 38AC9875, features 62 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type and is constructed from phosphor bronze, ensuring reliable electrical connectivity. The insulator material is black glass-filled polyester, providing durability and stability in various applications. This product is RoHS compliant and supports an operating temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-31-10-G-D-500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9875 - Newark, An Avnet Company
Chicago, IL, United States
Header, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9875
Header, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9875
HEADER, 62 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 62 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-31-10-G-D-500 38AC9875
Product Name Terminals Header, 62 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102321-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details