Samtec Inc. Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec EW-30-11-S-D-500

Description
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9814 - Newark, An Avnet Company
Chicago, IL, United States
Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9814
Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9814
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC9814
Product Name Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details