Samtec Inc. Terminals EW-25-14-L-D-1000

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a header with 50 contacts arranged in 2 rows, designed for through-hole mounting with a pitch spacing of 2.54 mm. It features a contact material made of phosphor bronze and is RoHS compliant. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is part of the EW series from Samtec and is suitable for various applications requiring reliable electrical connections. It is important to note that this series is non-standard and non-returnable, and additional mechanical stability may be achieved by using mechanical board spacers.

Datasheet Summary
Powered by GS/AI

The product is a header with 50 contacts arranged in 2 rows, designed for through-hole mounting with a pitch spacing of 2.54 mm. It features a contact material made of phosphor bronze and is RoHS compliant. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is part of the EW series from Samtec and is suitable for various applications requiring reliable electrical connections. It is important to note that this series is non-standard and non-returnable, and additional mechanical stability may be achieved by using mechanical board spacers.

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-25-14-L-D-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9734 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9734
Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9734
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-25-14-L-D-1000 38AC9734
Product Name Terminals Header, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103321-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details