Samtec Inc. Terminals EW-23-10-G-D-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-23-10-G-D-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 46 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9597 - Newark, An Avnet Company
Chicago, IL, United States
Header, 46 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9597
Header, 46 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9597
HEADER, 46 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:46Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 46 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:46Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-23-10-G-D-200 38AC9597
Product Name Terminals Header, 46 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Wtb Conn, R/a Header, 8Pos, 2Row, 1.27Mm Rohs Compliant Amphenol Communications Solutions - 85AH6361 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-FV12005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details