The Header, 40 Contacts, 2 Rows, Through Hole, 2.54 mm (part number 38AC9494) is designed for reliable electrical connections in various applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze contact material. The insulator material is black glass-filled polyester, ensuring durability and stability. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderability for specific configurations. The header is suitable for through-hole mounting, making it versatile for different PCB designs.
Flexible Board Stacking Header with Fixe
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-20-13-T-D-570 | 38AC9494 |
| Product Name | Terminals | Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |