Samtec Inc. Terminals EW-20-13-G-D-725

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-20-13-G-D-725 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9477 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9477
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9477
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-20-13-G-D-725 38AC9477
Product Name Terminals Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details
Double Ended Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
DDR4 SMT - 10151386-0300J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details