Samtec Inc. Terminals EW-18-13-G-S-570

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-18-13-G-S-570 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9344 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC9344
Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC9344
HEADER, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-18-13-G-S-570 38AC9344
Product Name Terminals Header, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
PTFE Insulated Top Mount Solder Terminal - 11320 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Din 41612 Pcb Connector, Header, 32 Way; Product Range Amphenol Communications Solutions - 05R9523 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details