Samtec Inc. Terminals EW-17-10-G-D-360

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-17-10-G-D-360 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9253 - Newark, An Avnet Company
Chicago, IL, United States
Header, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9253
Header, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9253
HEADER, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-17-10-G-D-360 38AC9253
Product Name Terminals Header, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
D-Sub Standard Board Mount - D09S23B6PA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details