The product is a 32-contact, 2-row header designed for through-hole mounting with a pitch spacing of 2.54 mm. It features a contact material made of phosphor bronze and is RoHS compliant. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is part of the EW series and is suitable for applications requiring reliable electrical connections. It is important to note that this series is non-standard and non-returnable, and additional mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:32Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-16-12-T-D-250 | 38AC9202 |
| Product Name | Terminals | Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |