Samtec Inc. Terminals EW-16-09-S-D-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 32 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze contact material. The product is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is suitable for through-hole mounting and is part of a series that offers flexibility in design with various tail lengths and plating options available. For applications requiring mechanical stability, the use of board spacers is recommended.

Datasheet Summary
Powered by GS/AI

The Header, 32 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze contact material. The product is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is suitable for through-hole mounting and is part of a series that offers flexibility in design with various tail lengths and plating options available. For applications requiring mechanical stability, the use of board spacers is recommended.

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-16-09-S-D-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9160 - Newark, An Avnet Company
Chicago, IL, United States
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9160
Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9160
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-16-09-S-D-200 38AC9160
Product Name Terminals Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Female Power Contact with 18 AWG wire, 450mm, double-end - G125-FP10450AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details