Samtec Inc. Terminals EW-14-12-T-D-510

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-14-12-T-D-510 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Header, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC9011
Header, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC9011
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-14-12-T-D-510 38AC9011
Product Name Terminals Header, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - B5740-102-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details