The Samtec Header, part number 38AC8966, features 26 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is constructed from phosphor bronze, ensuring reliable electrical connections. The insulator material is black glass-filled polyester, and the product is RoHS compliant. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is suitable for various applications requiring a robust and stable connection. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:26Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-13-20-G-D-800 | 38AC8966 |
| Product Name | Terminals | Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |