Samtec Inc. Terminals EW-12-10-T-S-326

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-12-10-T-S-326 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8785 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC8785
Header, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC8785
HEADER, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-12-10-T-S-326 38AC8785
Product Name Terminals Header, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
3+3 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224069600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details