Samtec Inc. Terminals EW-11-19-G-S-835

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 11 Contact, 1 Row, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various applications. It features a pitch spacing of 2.54 mm and is constructed with phosphor bronze contacts. The insulator material varies by type, with options including black glass-filled polyester and natural liquid crystal polymer. The product is RoHS compliant and offers operating temperature ranges of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. It is important to note that the product is non-standard and non-returnable, and for enhanced mechanical stability, the use of mechanical board spacers is recommended.

Datasheet Summary
Powered by GS/AI

The Header, 11 Contact, 1 Row, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various applications. It features a pitch spacing of 2.54 mm and is constructed with phosphor bronze contacts. The insulator material varies by type, with options including black glass-filled polyester and natural liquid crystal polymer. The product is RoHS compliant and offers operating temperature ranges of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. It is important to note that the product is non-standard and non-returnable, and for enhanced mechanical stability, the use of mechanical board spacers is recommended.

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-11-19-G-S-835 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8755 - Newark, An Avnet Company
Chicago, IL, United States
Header, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC8755
Header, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC8755
HEADER, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-11-19-G-S-835 38AC8755
Product Name Terminals Header, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D15S23B6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details
Headers & Wire Housings - G125-FS12005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details