The Header, 10 Contacts, 1 Row, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze contact material. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers options for different plating finishes, including gold and tin. It is suitable for through-hole mounting and is part of a series that includes various tail lengths and configurations. The header is non-standard and non-returnable, and it is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-10-14-T-S-394 | 38AC8678 |
| Product Name | Terminals | Header, 10 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |