Samtec Inc. Terminals EW-10-09-G-S-290

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-10-09-G-S-290 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 10 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8490 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC8490
Header, 10 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC8490
HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-10-09-G-S-290 38AC8490
Product Name Terminals Header, 10 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
Headers & Wire Housings - 102322-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details