Samtec Inc. Terminals EW-09-19-T-T-860

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-09-19-T-T-860 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 27 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Header, 27 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC8476
Header, 27 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC8476
HEADER, 27 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:27Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 27 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:27Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-09-19-T-T-860 38AC8476
Product Name Terminals Header, 27 Contacts, 3 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
D-Sub Standard Board Mount - D25S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-MH13405L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details