Samtec Inc. Terminals EW-09-09-L-S-300

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-09-09-L-S-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 9 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 38AC8422 - Newark, An Avnet Company
Chicago, IL, United States
Header, 9 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
38AC8422
Header, 9 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 38AC8422
HEADER, 9 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

HEADER, 9 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-09-09-L-S-300 38AC8422
Product Name Terminals Header, 9 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Conn, R/a Header, 15Pos, 1Row, 1.5Mm Rohs Compliant Amphenol Communications Solutions - 31AJ0241 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - B5741-104-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details