The Header, part number 38AC8192, features 14 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole contact termination type and is constructed from phosphor bronze, ensuring durability and reliability in various applications. The insulator material is black glass-filled polyester, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring a robust connection and is designed to mate with various cable types, enhancing its versatility in electronic designs.
Flexible Board Stacking Header with Fixe
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-07-12-G-D-500 | 38AC8192 |
| Product Name | Terminals | Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |