The Header 38AC8105 features 12 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type and is constructed from phosphor bronze, ensuring reliable electrical connectivity. The insulator material is black glass-filled polyester, providing durability and stability in various applications. This product is RoHS compliant and supports an operating temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-06-13-T-D-300 | 38AC8105 |
| Product Name | Terminals | Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |