The Header, 10 Contacts, 2 Rows, Through Hole, 2.54 mm, part number 38AC8026, is designed for reliable connectivity in electronic applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze contact material. The header is RoHS compliant and supports an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is suitable for through-hole mounting and is part of the EW Series from Samtec. It is important to note that this series is non-standard and non-returnable, and additional mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-05-20-T-D-700 | 38AC8026 |
| Product Name | Terminals | Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |