The Header, part number 38AC7921, features 10 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It utilizes a through-hole termination type and is constructed from phosphor bronze, ensuring reliable electrical connectivity. The insulator material is black glass-filled polyester, providing durability and stability in various applications. This product is RoHS compliant, indicating it meets environmental standards. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and for enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EW-05-11-S-D-500 | 38AC7921 |
| Product Name | Terminals | Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |