Samtec Inc. Terminals EW-03-19-T-D-810

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-03-19-T-D-810 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC7742 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC7742
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC7742
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-03-19-T-D-810 38AC7742
Product Name Terminals Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Connector Headers & Receptacles - 103323-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Male 26 AWG Crimp Contact, loose - G125-1010005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers
Board-Board Conn, Header, 17Way, 1Row; Connector Type Amphenol Communications Solutions - 22C3155 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
View Details