Samtec Inc. Terminals EW-03-15-T-D-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-03-15-T-D-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 38AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
38AC7736
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 38AC7736
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:EW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-03-15-T-D-200 38AC7736
Product Name Terminals Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers
Connector, Ffc, 11Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 65K9473 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details