Samtec Inc. Terminals EW-01-11-G-S-325

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - EW-01-11-G-S-325 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Connector, Header, 1Pos, 1Row; Product Range Samtec - 38AC7537 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Product Range Samtec
38AC7537
Connector, Header, 1Pos, 1Row; Product Range Samtec 38AC7537
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:EW Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Product Range:EW Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EW-01-11-G-S-325 38AC7537
Product Name Terminals Connector, Header, 1Pos, 1Row; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-96450F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103185-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details