Samtec Inc. Backplane Connectors - Specialized ET60S-D02-3-08-D02-L-V1-S

Description
.100" EXTREME TEN60POWER 60 AMP
Description
.100" EXTREME TEN60POWER 60 AMP
Datasheet
Datasheet Summary
Powered by GS/AI

The ET60S-D02-3-08-D02-L-V1-S is a specialized backplane connector from Lingto Electronic Limited designed for high-power applications. It supports up to 60 A per power blade with options for split power configurations of 30 A/30 A. The connector features a low-profile design of 10 mm, enhancing system airflow, and can accommodate both power-only and power/signal combinations. It is available in configurations with 3 or 5 signal rows, suitable for AC and DC power applications. Key specifications include a pitch of 5.50 mm for power connections and 2.00 mm or 2.54 mm for signal connections. The operating temperature range is from -40 °C to +105 °C, with a voltage rating of 300 VAC and 424 VDC. The connector is designed for ruggedness with standard guide posts and offers press-fit and hot swap options. It is lead-free solderable and can be configured to meet specific design requirements, making it a versatile choice for engineers looking for reliable high-power connectivity solutions.

Datasheet Summary
Powered by GS/AI

The ET60S-D02-3-08-D02-L-V1-S is a specialized backplane connector from Lingto Electronic Limited designed for high-power applications. It supports up to 60 A per power blade with options for split power configurations of 30 A/30 A. The connector features a low-profile design of 10 mm, enhancing system airflow, and can accommodate both power-only and power/signal combinations. It is available in configurations with 3 or 5 signal rows, suitable for AC and DC power applications. Key specifications include a pitch of 5.50 mm for power connections and 2.00 mm or 2.54 mm for signal connections. The operating temperature range is from -40 °C to +105 °C, with a voltage rating of 300 VAC and 424 VDC. The connector is designed for ruggedness with standard guide posts and offers press-fit and hot swap options. It is lead-free solderable and can be configured to meet specific design requirements, making it a versatile choice for engineers looking for reliable high-power connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - ET60S-D02-3-08-D02-L-V1-S - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
ET60S-D02-3-08-D02-L-V1-S
Backplane Connectors - Specialized ET60S-D02-3-08-D02-L-V1-S
.100" EXTREME TEN60POWER 60 AMP

.100" EXTREME TEN60POWER 60 AMP

Supplier's Site Datasheet
Extreme Ten60Power 60 Amp Signal/power Combo / Tray Samtec - 95AH0955 - Newark, An Avnet Company
Chicago, IL, United States
Extreme Ten60Power 60 Amp Signal/power Combo / Tray Samtec
95AH0955
Extreme Ten60Power 60 Amp Signal/power Combo / Tray Samtec 95AH0955
EXTreme Ten60Power 60 Amp Signal/Power Combo / Tray

EXTreme Ten60Power 60 Amp Signal/Power Combo / Tray

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ET60S-D02-3-08-D02-L-V1-S 95AH0955
Product Name Backplane Connectors - Specialized Extreme Ten60Power 60 Amp Signal/power Combo / Tray Samtec
Geometry EXTreme Ten60Power
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details