Samtec Inc. Connector, Rectnglr, Rcpt, 28Pos, Pcb; No. Of Contacts Samtec ET60S-04-24-00-L-VT1-GP

Description
CONNECTOR, RECTNGLR, RCPT, 28POS, PCB; No. of Contacts:28Contacts; Product Range:ET60S Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECTNGLR, RCPT, 28POS, PCB; No. of Contacts:28Contacts; Product Range:ET60S Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectnglr, Rcpt, 28Pos, Pcb; No. Of Contacts Samtec - 38Y7630 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Rcpt, 28Pos, Pcb; No. Of Contacts Samtec
38Y7630
Connector, Rectnglr, Rcpt, 28Pos, Pcb; No. Of Contacts Samtec 38Y7630
CONNECTOR, RECTNGLR, RCPT, 28POS, PCB; No. of Contacts:28Contacts; Product Range:ET60S Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

CONNECTOR, RECTNGLR, RCPT, 28POS, PCB; No. of Contacts:28Contacts; Product Range:ET60S Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38Y7630
Product Name Connector, Rectnglr, Rcpt, 28Pos, Pcb; No. Of Contacts Samtec
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details